EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57891S502J8 B57891S502J8

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 199957-B57891S502J8 Packaging: Bulk Mounting: Through Hole Resistance in Ohms @ 25°C: 5k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/100: 3980K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 155°C Dimension: Disc, 4.5mm Dia x 4.5mm W Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 199957-B57891S502J8 Packaging: Bulk Mounting: Through Hole Resistance in Ohms @ 25°C: 5k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/100: 3980K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 155°C Dimension: Disc, 4.5mm Dia x 4.5mm W Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57891S502J8 - 199957-B57891S502J8 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57891S502J8
199957-B57891S502J8
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57891S502J8 199957-B57891S502J8
Manufacturer: EPCOS (TDK) Win Source Part Number: 199957-B57891S502J8 Packaging: Bulk Mounting: Through Hole Resistance in Ohms @ 25°C: 5k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/100: 3980K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 155°C Dimension: Disc, 4.5mm Dia x 4.5mm W Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: EPCOS (TDK)
Win Source Part Number: 199957-B57891S502J8
Packaging: Bulk
Mounting: Through Hole
Resistance in Ohms @ 25°C: 5k
Resistance Tolerance: ±5%
B Value Tolerance: ±1%
B25/100: 3980K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 155°C
Dimension: Disc, 4.5mm Dia x 4.5mm W
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 199957-B57891S502J8
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57891S502J8
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS1720S - 869460-DS1720S - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Digital Temperature Sensors - 10208996-00 - TE Connectivity
Specs
Sensor Type Temperature
Input Voltage 2.2 to 3.6 volts
View Details
2 suppliers