Manufacturer: EPCOS (TDK)
Win Source Part Number: 199956-B57891S502J
Packaging: Bulk
Mounting: Through Hole
Resistance in Ohms @ 25°C: 5k
Resistance Tolerance: ±5%
B Value Tolerance: ±1%
B25/100: 3980K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 155°C
Dimension: Disc, 4.5mm Dia x 4.5mm W
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 199956-B57891S502J |
| Product Name | Temperature Sensors - Temperature Sensors - NTC Thermistors - B57891S502J |
| Sensor Type | Temperature |