EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57891M0474J B57891M0474J

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 229675-B57891M0474J Packaging: Bulk Mounting: Through Hole Resistance in Ohms @ 25°C: 470k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/100: 5000K Length - Lead Wire: 1.42" (36.00mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: Disc, 3.5mm Dia x 3.5mm W Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 229675-B57891M0474J Packaging: Bulk Mounting: Through Hole Resistance in Ohms @ 25°C: 470k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/100: 5000K Length - Lead Wire: 1.42" (36.00mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: Disc, 3.5mm Dia x 3.5mm W Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57891M0474J - 229675-B57891M0474J - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57891M0474J
229675-B57891M0474J
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57891M0474J 229675-B57891M0474J
Manufacturer: EPCOS (TDK) Win Source Part Number: 229675-B57891M0474J Packaging: Bulk Mounting: Through Hole Resistance in Ohms @ 25°C: 470k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/100: 5000K Length - Lead Wire: 1.42" (36.00mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: Disc, 3.5mm Dia x 3.5mm W Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 229675-B57891M0474J
Packaging: Bulk
Mounting: Through Hole
Resistance in Ohms @ 25°C: 470k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/100: 5000K
Length - Lead Wire: 1.42" (36.00mm)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: Disc, 3.5mm Dia x 3.5mm W
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 229675-B57891M0474J
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57891M0474J
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053EAQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers