EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57891M0224K000 B57891M0224K000

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 199950-B57891M0224K0 00 Packaging: Bulk Mounting: Through Hole Resistance in Ohms @ 25°C: 220k Resistance Tolerance: ±10% B Value Tolerance: ±3% B25/100: 4600K Length - Lead Wire: 1.42" (36.00mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: Disc, 3.5mm Dia x 3.5mm W Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 199950-B57891M0224K0 00 Packaging: Bulk Mounting: Through Hole Resistance in Ohms @ 25°C: 220k Resistance Tolerance: ±10% B Value Tolerance: ±3% B25/100: 4600K Length - Lead Wire: 1.42" (36.00mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: Disc, 3.5mm Dia x 3.5mm W Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57891M0224K000 - 199950-B57891M0224K000 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57891M0224K000
199950-B57891M0224K000
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57891M0224K000 199950-B57891M0224K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 199950-B57891M0224K0 00 Packaging: Bulk Mounting: Through Hole Resistance in Ohms @ 25°C: 220k Resistance Tolerance: ±10% B Value Tolerance: ±3% B25/100: 4600K Length - Lead Wire: 1.42" (36.00mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: Disc, 3.5mm Dia x 3.5mm W Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: EPCOS (TDK)
Win Source Part Number: 199950-B57891M0224K000
Packaging: Bulk
Mounting: Through Hole
Resistance in Ohms @ 25°C: 220k
Resistance Tolerance: ±10%
B Value Tolerance: ±3%
B25/100: 4600K
Length - Lead Wire: 1.42" (36.00mm)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: Disc, 3.5mm Dia x 3.5mm W
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 199950-B57891M0224K000
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57891M0224K000
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7483AARQZ-R7 - 911028-ADT7483AARQZ-R7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 154N-050G-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details