EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57891M0102J000 B57891M0102J000

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912546-B57891M0102J0 00 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 1k Disc, 3.5mm Dia x 3.5mm W Package: Disc, 3.5mm Dia x 3.5mm W Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 495-2156-NDR, -B57891M102J, B57891M102J, B57891M 102J, 495-2156
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912546-B57891M0102J0 00 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 1k Disc, 3.5mm Dia x 3.5mm W Package: Disc, 3.5mm Dia x 3.5mm W Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 495-2156-NDR, -B57891M102J, B57891M102J, B57891M 102J, 495-2156
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57891M0102J000 - 912546-B57891M0102J000 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57891M0102J000
912546-B57891M0102J000
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57891M0102J000 912546-B57891M0102J000
Manufacturer: EPCOS (TDK) Win Source Part Number: 912546-B57891M0102J0 00 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 1k Disc, 3.5mm Dia x 3.5mm W Package: Disc, 3.5mm Dia x 3.5mm W Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 495-2156-NDR, -B57891M102J, B57891M102J, B57891M 102J, 495-2156

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912546-B57891M0102J000
Operating Temperature Range: -40°C ~ 125°C
Features: NTC Thermistor 1k Disc, 3.5mm Dia x 3.5mm W
Package: Disc, 3.5mm Dia x 3.5mm W
Package: Bulk
Mounting: Through Hole
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 495-2156-NDR, -B57891M102J, B57891M102J, B57891M 102J, 495-2156

Buy Now Datasheet
NTC Thermistors - B57891M0102J000 - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
B57891M0102J000
NTC Thermistors B57891M0102J000
THERMISTOR NTC 1KOHM 3930K DISC

THERMISTOR NTC 1KOHM 3930K DISC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 912546-B57891M0102J000 B57891M0102J000
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57891M0102J000 NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 979996-A1363LLUTR-5-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-SOIC - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - TLE4990HAXA1 - 115819-TLE4990HAXA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SSO-3
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Line sensors, For industry - S13131-736 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details