EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57863S103F40 B57863S103F40

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 048913-B57863S103F40 Packaging: Bulk Mounting: Free Hanging Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B25/100: 3988K Length - Lead Wire: 1.48" (37.50mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 155°C Dimension: Bead Maximum Power Dissipation: 60mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 048913-B57863S103F40 Packaging: Bulk Mounting: Free Hanging Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B25/100: 3988K Length - Lead Wire: 1.48" (37.50mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 155°C Dimension: Bead Maximum Power Dissipation: 60mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57863S103F40 - 048913-B57863S103F40 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57863S103F40
048913-B57863S103F40
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57863S103F40 048913-B57863S103F40
Manufacturer: EPCOS (TDK) Win Source Part Number: 048913-B57863S103F40 Packaging: Bulk Mounting: Free Hanging Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B25/100: 3988K Length - Lead Wire: 1.48" (37.50mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 155°C Dimension: Bead Maximum Power Dissipation: 60mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 048913-B57863S103F40
Packaging: Bulk
Mounting: Free Hanging
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B25/100: 3988K
Length - Lead Wire: 1.48" (37.50mm)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 155°C
Dimension: Bead
Maximum Power Dissipation: 60mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 048913-B57863S103F40
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57863S103F40
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1162LLETR-T - 908839-A1162LLETR-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 8-eTSSOP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Optical Rug. Temperature Sensor FC 1535 - 1-FS63RTS-1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details