EPCOS AG Sensors, Transducers - Temperature Sensors - NTC Thermistors B57863S0302F040

Description
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1326031-B57863S0302F 040 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 1,000 Mounting: Free Hanging Power - Max: 60 mW Resistance in Ohms @ 25°C: 3k Resistance Tolerance: ±1% B25/100: 3988K Length - Lead Wire: 1.48" (37.50mm) Temperature Range - Operating: -55°C ~ 155°C Case / Package: Bead ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8070 Other Part Number: -B57863S302F40,495-2 150-NDR,495-2150,B57 863S 302F 40,B57863S302F40 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1326031-B57863S0302F 040 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 1,000 Mounting: Free Hanging Power - Max: 60 mW Resistance in Ohms @ 25°C: 3k Resistance Tolerance: ±1% B25/100: 3988K Length - Lead Wire: 1.48" (37.50mm) Temperature Range - Operating: -55°C ~ 155°C Case / Package: Bead ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8070 Other Part Number: -B57863S302F40,495-2 150-NDR,495-2150,B57 863S 302F 40,B57863S302F40 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1326031-B57863S0302F040 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1326031-B57863S0302F040
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1326031-B57863S0302F040
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1326031-B57863S0302F 040 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 1,000 Mounting: Free Hanging Power - Max: 60 mW Resistance in Ohms @ 25°C: 3k Resistance Tolerance: ±1% B25/100: 3988K Length - Lead Wire: 1.48" (37.50mm) Temperature Range - Operating: -55°C ~ 155°C Case / Package: Bead ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8070 Other Part Number: -B57863S302F40,495-2 150-NDR,495-2150,B57 863S 302F 40,B57863S302F40 RoHS Status: ROHS3 Compliant

Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1326031-B57863S0302F040
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Packaging: Bulk
Standard Package: 1,000
Mounting: Free Hanging
Power - Max: 60 mW
Resistance in Ohms @ 25°C: 3k
Resistance Tolerance: ±1%
B25/100: 3988K
Length - Lead Wire: 1.48" (37.50mm)
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Bead
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8070
Other Part Number: -B57863S302F40,495-2150-NDR,495-2150,B57863S 302F 40,B57863S302F40
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1326031-B57863S0302F040
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S3903-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details