EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57862S103F40 B57862S103F40

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 123457-B57862S103F40 Packaging: Bulk Mounting: Free Hanging Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/100: 3988K Length - Lead Wire: 1.44" (36.50mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 155°C Dimension: Bead Maximum Power Dissipation: 60mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 123457-B57862S103F40 Packaging: Bulk Mounting: Free Hanging Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/100: 3988K Length - Lead Wire: 1.44" (36.50mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 155°C Dimension: Bead Maximum Power Dissipation: 60mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57862S103F40 - 123457-B57862S103F40 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57862S103F40
123457-B57862S103F40
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57862S103F40 123457-B57862S103F40
Manufacturer: EPCOS (TDK) Win Source Part Number: 123457-B57862S103F40 Packaging: Bulk Mounting: Free Hanging Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/100: 3988K Length - Lead Wire: 1.44" (36.50mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 155°C Dimension: Bead Maximum Power Dissipation: 60mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 123457-B57862S103F40
Packaging: Bulk
Mounting: Free Hanging
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/100: 3988K
Length - Lead Wire: 1.44" (36.50mm)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 155°C
Dimension: Bead
Maximum Power Dissipation: 60mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 123457-B57862S103F40
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57862S103F40
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - TLE4999I3XALA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 5.5 to 7 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Line sensors, For spectrophotometry - S11155-2048-02 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details