EPCOS AG Sensors, Transducers - Temperature Sensors - NTC Thermistors B57861S0103F045

Description
Win Source Part Number: 1315893-B57861S0103F 045 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: B57861S Package: Bulk Power - Max: 60 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±0.3% B25/100: 3988K Mounting Type: Free Hanging Package / Case: Bead Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics
Request a Quote Datasheet
Description
Win Source Part Number: 1315893-B57861S0103F 045 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: B57861S Package: Bulk Power - Max: 60 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±0.3% B25/100: 3988K Mounting Type: Free Hanging Package / Case: Bead Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1315893-B57861S0103F045 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1315893-B57861S0103F045
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1315893-B57861S0103F045
Win Source Part Number: 1315893-B57861S0103F 045 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: B57861S Package: Bulk Power - Max: 60 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±0.3% B25/100: 3988K Mounting Type: Free Hanging Package / Case: Bead Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics

Win Source Part Number: 1315893-B57861S0103F045
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: B57861S
Package: Bulk
Power - Max: 60 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B Value Tolerance: ±0.3%
B25/100: 3988K
Mounting Type: Free Hanging
Package / Case: Bead
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics

Buy Now Datasheet
NTC Thermistors - B57861S0103F045 - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
B57861S0103F045
NTC Thermistors B57861S0103F045
THERMISTOR NTC 10KOHM 3988K BEAD

THERMISTOR NTC 10KOHM 3988K BEAD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1315893-B57861S0103F045 B57861S0103F045
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Humidity Sensor, 2%, 5S, Dfn-6; Humidity Range Te Connectivity Sensors - 67X9495 - Newark, An Avnet Company
Specs
Sensor Type Temperature; Humidity
Standards and Certifications RoHS
View Details