TE Connectivity Humidity Sensor, 2%, 5S, Dfn-6; Humidity Range Te Connectivity Sensors HPP845E131R4

Description
HUMIDITY SENSOR, 2%, 5S, DFN-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:I2C; No. of Pins:6Pins RoHS Compliant: Yes
Datasheet
Description
HUMIDITY SENSOR, 2%, 5S, DFN-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:I2C; No. of Pins:6Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity Sensor, 2%, 5S, Dfn-6; Humidity Range Te Connectivity Sensors - 67X9495 - Newark, An Avnet Company
Chicago, IL, United States
Humidity Sensor, 2%, 5S, Dfn-6; Humidity Range Te Connectivity Sensors
67X9495
Humidity Sensor, 2%, 5S, Dfn-6; Humidity Range Te Connectivity Sensors 67X9495
HUMIDITY SENSOR, 2%, 5S, DFN-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:I2C; No. of Pins:6Pins RoHS Compliant: Yes

HUMIDITY SENSOR, 2%, 5S, DFN-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:I2C; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 67X9495
Product Name Humidity Sensor, 2%, 5S, Dfn-6; Humidity Range Te Connectivity Sensors
Sensor Type Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Motion Sensor ICs - 7244676 - RS Components, Ltd.
Allegro MicroSystems Inc.
Specs
Package / Mounting Sip
Sip
Standards and Certifications RoHS
View Details
4 suppliers
Pressure Sensors, Transducers - MS563702BA03-50 - 804964-MS563702BA03-50 - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers