Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1110729-B57820M561A5
Packaging: Bulk
Termination: SMD/SMT
Length: 2.2 mm
Contact Plating: Silver
Tolerance: 5 %
Resistance: 39.6 Ω
Power Rating: 180 mW
Number of Pins: 2
Accuracy: 1.5 %
Diameter: 5.3 mm
Categories: Custom Parts
Case / Package: SMD/SMT
Alternative Parts (Cross-Reference): B57820-M561-A5; B57820M 561A 5;
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Clamp, Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 180 mW
Max Operating Temperature: 155 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1110729-B57820M561A5 |
| Product Name | Custom Parts - Custom Parts (B - D) - B57820M561A5 |