EPCOS AG Sensors, Transducers - Temperature Sensors - NTC Thermistors B57800K0472A 001

Description
Win Source Part Number: 1047804-B57800K0472A 001 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 50 Power - Max: 60 mW Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/100: 3988K Length - Lead Wire: 156" (3.96m) Mounting Type: Free Hanging Package / Case: Cylindrical Probe, Copper Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): B57800K0472A 001B57800K0472A001; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B57800K0472A001,B578 00K 472A 1,B57800K472A1,B5780 0K 472A 1,495-76010
Request a Quote Datasheet
Description
Win Source Part Number: 1047804-B57800K0472A 001 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 50 Power - Max: 60 mW Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/100: 3988K Length - Lead Wire: 156" (3.96m) Mounting Type: Free Hanging Package / Case: Cylindrical Probe, Copper Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): B57800K0472A 001B57800K0472A001; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B57800K0472A001,B578 00K 472A 1,B57800K472A1,B5780 0K 472A 1,495-76010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1047804-B57800K0472A 001 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1047804-B57800K0472A 001
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1047804-B57800K0472A 001
Win Source Part Number: 1047804-B57800K0472A 001 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 50 Power - Max: 60 mW Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/100: 3988K Length - Lead Wire: 156" (3.96m) Mounting Type: Free Hanging Package / Case: Cylindrical Probe, Copper Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): B57800K0472A 001B57800K0472A001; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B57800K0472A001,B578 00K 472A 1,B57800K472A1,B5780 0K 472A 1,495-76010

Win Source Part Number: 1047804-B57800K0472A 001
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Package: Bulk
Standard Package: 50
Power - Max: 60 mW
Resistance in Ohms @ 25°C: 4.7k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/100: 3988K
Length - Lead Wire: 156" (3.96m)
Mounting Type: Free Hanging
Package / Case: Cylindrical Probe, Copper
Temperature Range - Operating: -40°C ~ 100°C
Alternative Parts (Cross-Reference): B57800K0472A 001B57800K0472A001;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Other Names: B57800K0472A001,B57800K 472A 1,B57800K472A1,B57800K 472A 1,495-76010

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1047804-B57800K0472A 001
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Pressure Sensor, Absolute, 115Kpa Rohs Compliant Infineon - 22AJ0137 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Image sensor modules - C16090-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details