EPCOS AG NTC Thermistors B57703M1104A002

Description
NTC Thermistor 100k Bead with Terminal
Request a Quote
Description
NTC Thermistor 100k Bead with Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Epcos NTC thermistor, part number 02AC8426, features a zero power resistance of 100 kΩ at 25°C and is designed for temperature measurement applications. It is encapsulated in a brass metal-tag case, allowing for easy mounting and good thermal coupling. The thermistor can operate at temperatures up to 300°C at the sensor head and has a maximum power rating of 50 mW at 25°C. The wire leads are heat resistant up to 200°C, utilizing PTFE insulation and a fiberglass sleeve. The device has a dissipation factor of approximately 2 mW/K and a thermal cooling time constant of about 20 seconds. It is suitable for various applications, including measuring high temperatures on surfaces such as heat sinks and housings. The thermistor is RoHS compliant and available in bulk delivery mode.

Datasheet Summary
Powered by GS/AI

The Epcos NTC thermistor, part number 02AC8426, features a zero power resistance of 100 kΩ at 25°C and is designed for temperature measurement applications. It is encapsulated in a brass metal-tag case, allowing for easy mounting and good thermal coupling. The thermistor can operate at temperatures up to 300°C at the sensor head and has a maximum power rating of 50 mW at 25°C. The wire leads are heat resistant up to 200°C, utilizing PTFE insulation and a fiberglass sleeve. The device has a dissipation factor of approximately 2 mW/K and a thermal cooling time constant of about 20 seconds. It is suitable for various applications, including measuring high temperatures on surfaces such as heat sinks and housings. The thermistor is RoHS compliant and available in bulk delivery mode.

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-6712-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-6712-ND
NTC Thermistors 495-6712-ND
NTC Thermistor 100k Bead with Terminal

NTC Thermistor 100k Bead with Terminal

Buy Now Datasheet
Thermistor, Ntc, 100K, Wire Leaded; Zero Power Resistance At 25°C Epcos - 02AC8426 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 100K, Wire Leaded; Zero Power Resistance At 25°C Epcos
02AC8426
Thermistor, Ntc, 100K, Wire Leaded; Zero Power Resistance At 25°C Epcos 02AC8426
THERMISTOR, NTC, 100K, WIRE LEADED; Zero Power Resistance at 25°C:100kohm; Product Range:B57703M Series; Thermistor Mounting:Panel; Beta Value (K):4085K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 100K, WIRE LEADED; Zero Power Resistance at 25°C:100kohm; Product Range:B57703M Series; Thermistor Mounting:Panel; Beta Value (K):4085K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-6712-ND 02AC8426
Product Name NTC Thermistors Thermistor, Ntc, 100K, Wire Leaded; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC2021401500245-150 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details
NTC Thermistors - GA1K3A351 - TE Connectivity
Specs
Temperature Range -55 to 100 C (-67 to 212 F)
View Details
2 suppliers
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details