EPCOS AG Sensors, Transducers - Temperature Sensors - NTC Thermistors B57703M0103A019

Description
Win Source Part Number: 1315463-B57703M0103A 019 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: B57703M Package: Bulk Power - Max: 150 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±2% B Value Tolerance: ±1% B25/100: 3988K Length - Lead Wire: 19.68" (500mm) Mounting Type: Free Hanging Package / Case: Ring Lug Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics
Request a Quote Datasheet
Description
Win Source Part Number: 1315463-B57703M0103A 019 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: B57703M Package: Bulk Power - Max: 150 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±2% B Value Tolerance: ±1% B25/100: 3988K Length - Lead Wire: 19.68" (500mm) Mounting Type: Free Hanging Package / Case: Ring Lug Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1315463-B57703M0103A019 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1315463-B57703M0103A019
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1315463-B57703M0103A019
Win Source Part Number: 1315463-B57703M0103A 019 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: B57703M Package: Bulk Power - Max: 150 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±2% B Value Tolerance: ±1% B25/100: 3988K Length - Lead Wire: 19.68" (500mm) Mounting Type: Free Hanging Package / Case: Ring Lug Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics

Win Source Part Number: 1315463-B57703M0103A019
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: B57703M
Package: Bulk
Power - Max: 150 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±2%
B Value Tolerance: ±1%
B25/100: 3988K
Length - Lead Wire: 19.68" (500mm)
Mounting Type: Free Hanging
Package / Case: Ring Lug
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1315463-B57703M0103A019
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 1451-030G-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 3 to 12 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
DRV5033 2.5 to 38 V Digital Omnipolar-Switch Hall Effect Sensor - DRV5033AJQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Optical Lab. Temperature Sensor FC 1575 - 1-FS63LTS-1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details