EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57621C474K62 B57621C474K62

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 048912-B57621C474K62 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470k Resistance Tolerance: ±10% B Value Tolerance: ±3% B25/50: 4090K B25/85: 4210K B25/100: 4250K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 1206 (3216 Metric) Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 048912-B57621C474K62 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470k Resistance Tolerance: ±10% B Value Tolerance: ±3% B25/50: 4090K B25/85: 4210K B25/100: 4250K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 1206 (3216 Metric) Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57621C474K62 - 048912-B57621C474K62 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57621C474K62
048912-B57621C474K62
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57621C474K62 048912-B57621C474K62
Manufacturer: EPCOS (TDK) Win Source Part Number: 048912-B57621C474K62 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470k Resistance Tolerance: ±10% B Value Tolerance: ±3% B25/50: 4090K B25/85: 4210K B25/100: 4250K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 1206 (3216 Metric) Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 048912-B57621C474K62
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 470k
Resistance Tolerance: ±10%
B Value Tolerance: ±3%
B25/50: 4090K
B25/85: 4210K
B25/100: 4250K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 1206 (3216 Metric)
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 048912-B57621C474K62
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57621C474K62
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

SFS Module 50 sccm - SFS01-M-01-00050 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting PCB connector JST SM08B-SRSS-TB
Input Voltage 5 volts
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers