EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57621C474J62 B57621C474J62

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912545-B57621C474J62 Operating Temperature Range: -55°C ~ 125°C Features: NTC Thermistor 470k 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B57621C 474J 62, B57621C0474J062
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912545-B57621C474J62 Operating Temperature Range: -55°C ~ 125°C Features: NTC Thermistor 470k 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B57621C 474J 62, B57621C0474J062
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57621C474J62 - 912545-B57621C474J62 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57621C474J62
912545-B57621C474J62
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57621C474J62 912545-B57621C474J62
Manufacturer: EPCOS (TDK) Win Source Part Number: 912545-B57621C474J62 Operating Temperature Range: -55°C ~ 125°C Features: NTC Thermistor 470k 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B57621C 474J 62, B57621C0474J062

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912545-B57621C474J62
Operating Temperature Range: -55°C ~ 125°C
Features: NTC Thermistor 470k 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: B57621C 474J 62, B57621C0474J062

Buy Now Datasheet
NTC Thermistors - B57621C474J62 - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
B57621C474J62
NTC Thermistors B57621C474J62
THERM NTC 470KOHM 4090K 1206

THERM NTC 470KOHM 4090K 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 912545-B57621C474J62 B57621C474J62
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57621C474J62 NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347344-A1184LLHLT - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP35GSZ - 900428-TMP35GSZ - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013BCQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers