EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57621C154J162 B57621C154J162

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912544-B57621C154J16 2 Operating Temperature Range: -55°C ~ 125°C Features: NTC Thermistor 150k 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8070
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912544-B57621C154J16 2 Operating Temperature Range: -55°C ~ 125°C Features: NTC Thermistor 150k 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57621C154J162 - 912544-B57621C154J162 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57621C154J162
912544-B57621C154J162
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57621C154J162 912544-B57621C154J162
Manufacturer: EPCOS (TDK) Win Source Part Number: 912544-B57621C154J16 2 Operating Temperature Range: -55°C ~ 125°C Features: NTC Thermistor 150k 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8070

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912544-B57621C154J162
Operating Temperature Range: -55°C ~ 125°C
Features: NTC Thermistor 150k 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8070

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 912544-B57621C154J162
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57621C154J162
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Analog and Digital Output - 2952-TSIC716TO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 4.5 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Motion Sensor ICs - 7512869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sc-59
Sc-59
Standards and Certifications RoHS
View Details
Image sensor modules - C16091-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details