EPCOS AG Sensors, Transducers - Temperature Sensors - NTC Thermistors B57620C5103J062

Description
Win Source Part Number: 979385-B57620C5103J0 62 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: B57620C5 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 210 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3660K B25/85: 3720K B25/100: 3730K Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B57620C5103J62,495-7 5316-2,B57620C5103J 62,B57620C5103J62-ND ,495-75316-1,B57620C 5103J062V09,495-7531 6-6
Request a Quote Datasheet
Description
Win Source Part Number: 979385-B57620C5103J0 62 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: B57620C5 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 210 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3660K B25/85: 3720K B25/100: 3730K Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B57620C5103J62,495-7 5316-2,B57620C5103J 62,B57620C5103J62-ND ,495-75316-1,B57620C 5103J062V09,495-7531 6-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 979385-B57620C5103J062 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
979385-B57620C5103J062
Sensors, Transducers - Temperature Sensors - NTC Thermistors 979385-B57620C5103J062
Win Source Part Number: 979385-B57620C5103J0 62 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: B57620C5 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 210 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3660K B25/85: 3720K B25/100: 3730K Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B57620C5103J62,495-7 5316-2,B57620C5103J 62,B57620C5103J62-ND ,495-75316-1,B57620C 5103J062V09,495-7531 6-6

Win Source Part Number: 979385-B57620C5103J062
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: B57620C5
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 210 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 3660K
B25/85: 3720K
B25/100: 3730K
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Other Names: B57620C5103J62,495-75316-2,B57620C5103J 62,B57620C5103J62-ND,495-75316-1,B57620C5103J062V09,495-75316-6

Buy Now Datasheet
NTC Thermistors - B57620C5103J062 - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
B57620C5103J062
NTC Thermistors B57620C5103J062
THERMISTOR NTC 10KOHM 3660K 0805

THERMISTOR NTC 10KOHM 3660K 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 979385-B57620C5103J062 B57620C5103J062
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-VHA - 1197845-LM26CIM5-VHA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO92 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
D6T MEMS Thermal Sensors - D6T-8L-09 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
Motion Sensor ICs - 7902846P - RS Components, Ltd.
Specs
Package / Mounting SOT-553
Standards and Certifications RoHS
View Details