EPCOS AG Sensors, Transducers - Temperature Sensors - NTC Thermistors B57620C224J62

Description
Win Source Part Number: 1047797-B57620C224J6 2 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Power - Max: 210 mW Resistance in Ohms @ 25°C: 220k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4230K B25/85: 4280K B25/100: 4300K Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): B57620C224J62B57620- C224-J62; B57620C 224J 62; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B57620C 224J 62,B57620C0224J062 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1047797-B57620C224J6 2 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Power - Max: 210 mW Resistance in Ohms @ 25°C: 220k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4230K B25/85: 4280K B25/100: 4300K Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): B57620C224J62B57620- C224-J62; B57620C 224J 62; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B57620C 224J 62,B57620C0224J062 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1047797-B57620C224J62 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1047797-B57620C224J62
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1047797-B57620C224J62
Win Source Part Number: 1047797-B57620C224J6 2 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Power - Max: 210 mW Resistance in Ohms @ 25°C: 220k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4230K B25/85: 4280K B25/100: 4300K Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): B57620C224J62B57620- C224-J62; B57620C 224J 62; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B57620C 224J 62,B57620C0224J062 Product Status: Obsolete

Win Source Part Number: 1047797-B57620C224J62
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Power - Max: 210 mW
Resistance in Ohms @ 25°C: 220k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 4230K
B25/85: 4280K
B25/100: 4300K
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): B57620C224J62B57620-C224-J62; B57620C 224J 62;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Other Names: B57620C 224J 62,B57620C0224J062
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1047797-B57620C224J62
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 1210A-015D-3L - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details