Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965235-B57620C102J62
Termination: SMD/SMT
Length: 2 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Height: 1.3 mm
Resistance: 1 kΩ
Power Rating: 210 mW
Number of Pins: 2
Accuracy: 3 %
Width: 1.25 mm
Categories: OEM Parts(A-B)
Case / Package: 2012
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
REACH SVHC: No SVHC
Max Power Dissipation: 210 mW
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 965235-B57620C102J62 |
| Product Name | OEM Parts - OEM Parts (A - B) - B57620C102J62 |