EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57560G0103F000 B57560G0103F000

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 769525-B57560G0103F0 00 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 300°C Package: Bead, Glass Power - Max: 50mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3480K B25/100: 3497K Length - Lead Wire: 2.64" (67.00mm) Family Name: B57560G Categories: Sensors, Transducers Alternative Parts (Cross-Reference): MF52A1103F3380; Introduction Date: November 30, 2004 ECCN: EAR99 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 769525-B57560G0103F0 00 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 300°C Package: Bead, Glass Power - Max: 50mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3480K B25/100: 3497K Length - Lead Wire: 2.64" (67.00mm) Family Name: B57560G Categories: Sensors, Transducers Alternative Parts (Cross-Reference): MF52A1103F3380; Introduction Date: November 30, 2004 ECCN: EAR99 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57560G0103F000 - 769525-B57560G0103F000 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57560G0103F000
769525-B57560G0103F000
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57560G0103F000 769525-B57560G0103F000
Manufacturer: EPCOS (TDK) Win Source Part Number: 769525-B57560G0103F0 00 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 300°C Package: Bead, Glass Power - Max: 50mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3480K B25/100: 3497K Length - Lead Wire: 2.64" (67.00mm) Family Name: B57560G Categories: Sensors, Transducers Alternative Parts (Cross-Reference): MF52A1103F3380; Introduction Date: November 30, 2004 ECCN: EAR99 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 769525-B57560G0103F000
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 300°C
Package: Bead, Glass
Power - Max: 50mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/85: 3480K
B25/100: 3497K
Length - Lead Wire: 2.64" (67.00mm)
Family Name: B57560G
Categories: Sensors, Transducers
Alternative Parts (Cross-Reference): MF52A1103F3380;
Introduction Date: November 30, 2004
ECCN: EAR99
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 769525-B57560G0103F000
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57560G0103F000
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1315LLHLT-1-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5012BD E9200 - TLE5012BD E9200 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); Dual SMD
Standards and Certifications RoHS
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S3904-1024Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details