Allegro Microsystems A1101ELHLT-T
Allegro Microsystems A1101ELHLT-T
Allegro Microsystems A1101ELHLT-T
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134384-A1101ELHLT-T
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23W
Technology: Hall Effect
Output Type: Open Drain
Operating Supply Voltage: 3.8 V ~ 24 V
Function: Unipolar Switch
Test Condition: -40°C ~ 85°C
Polarization: South Pole
Sensing Range: 17.5mT Trip, 1mT Release
Family Name: A1101
Categories: Sensors, Transducers
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: SOT-23W
Current - Output (Maximum): 25mA
Maximum Supply Current: 7.5mA
Alternative Parts (Cross-Reference): AH337-W; AH337-WL-7; AH337-WLA;
Introduction Date: March 24, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Automotive, Motor Drive & Control
HALL EFFECT, Switch, 3-SOT-23; Hall Effect Type:Switch; Operate Point Typ:100G; Release Point Typ:45G; Supply Voltage Min:3.8V; Supply Voltage Max:24V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; MSL:- RoHS Compliant: Yes
HALL EFFECT, Switch, 3-SOT-23, FULL REEL; Hall Effect Type:Switch; Operate Point Typ:100G; Release Point Typ:45G; Supply Voltage Min:3.8V; Supply Voltage Max:24V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; MSL:- RoHS Compliant: Yes
MAGNETIC SWITCH UNIPOLAR SOT23W
MAGNETIC SWITCH UNIPOLAR SOT23W
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Magnetic Sensor Chips | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 6807090P | 6807090 | 1134384-A1101ELHLT-T | 30K5851 | A1101ELHLT-T | A1101ELHLT-T |
| Product Name | Motion Sensor ICs | Motion Sensor ICs | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1101ELHLT-T | Hall Effect, Switch, 3-Sot-23; Hall Effect Type Allegro Microsystems | Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Package / Mounting | SOT-23 |
Sot-23 Sot-23 |
Surface Mount | |||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Sensor Type | Magnetic | Magnetic | Magnetic | |||
| Applications | Automobile |