EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57471V2103J062 B57471V2103J062

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912543-B57471V2103J0 62 Operating Temperature Range: -55°C ~ 125°C Features: NTC Thermistor 10k 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B57471V2103J62-ND, B57471V2103J 62V 9, 495-7449-6, B57471V2103J062V09, 495-7449-2, B57471V2103J 62, B57471V2103J62, 495-7449-1
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912543-B57471V2103J0 62 Operating Temperature Range: -55°C ~ 125°C Features: NTC Thermistor 10k 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B57471V2103J62-ND, B57471V2103J 62V 9, 495-7449-6, B57471V2103J062V09, 495-7449-2, B57471V2103J 62, B57471V2103J62, 495-7449-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57471V2103J062 - 912543-B57471V2103J062 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57471V2103J062
912543-B57471V2103J062
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57471V2103J062 912543-B57471V2103J062
Manufacturer: EPCOS (TDK) Win Source Part Number: 912543-B57471V2103J0 62 Operating Temperature Range: -55°C ~ 125°C Features: NTC Thermistor 10k 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B57471V2103J62-ND, B57471V2103J 62V 9, 495-7449-6, B57471V2103J062V09, 495-7449-2, B57471V2103J 62, B57471V2103J62, 495-7449-1

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912543-B57471V2103J062
Operating Temperature Range: -55°C ~ 125°C
Features: NTC Thermistor 10k 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: B57471V2103J62-ND, B57471V2103J 62V 9, 495-7449-6, B57471V2103J062V09, 495-7449-2, B57471V2103J 62, B57471V2103J62, 495-7449-1

Buy Now Datasheet
NTC Thermistors - B57471V2103J062 - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
B57471V2103J062
NTC Thermistors B57471V2103J062
THERMISTOR NTC 10KOHM 4386K 0805

THERMISTOR NTC 10KOHM 4386K 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 912543-B57471V2103J062 B57471V2103J062
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57471V2103J062 NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Biosensor LV5 , packaged sensor - B.LV5.GL.C010.ST.L050.ECC.R - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 17-030A - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
DRV5033 2.5 to 38 V Digital Omnipolar-Switch Hall Effect Sensor - DRV5033AJQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers