EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57464S400M B57464S400M

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 199938-B57464S400M Packaging: Bulk Resistance in Ohms @ 25°C: 40 B Value Tolerance: ±3% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Maximum Power Dissipation: 210mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 199938-B57464S400M Packaging: Bulk Resistance in Ohms @ 25°C: 40 B Value Tolerance: ±3% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Maximum Power Dissipation: 210mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57464S400M - 199938-B57464S400M - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57464S400M
199938-B57464S400M
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57464S400M 199938-B57464S400M
Manufacturer: EPCOS (TDK) Win Source Part Number: 199938-B57464S400M Packaging: Bulk Resistance in Ohms @ 25°C: 40 B Value Tolerance: ±3% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Maximum Power Dissipation: 210mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 199938-B57464S400M
Packaging: Bulk
Resistance in Ohms @ 25°C: 40
B Value Tolerance: ±3%
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Maximum Power Dissipation: 210mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 199938-B57464S400M
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57464S400M
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1301ELHLT-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details