EPCOS AG NTC Thermistors B57451V5473J062

Description
NTC Thermistor 47k 0805 (2012 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 47k 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - B57451V5473J062-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
B57451V5473J062-ND
NTC Thermistors B57451V5473J062-ND
NTC Thermistor 47k 0805 (2012 Metric)

NTC Thermistor 47k 0805 (2012 Metric)

Buy Now Datasheet
Thermistor, Ntc, 47Kohm, 5%, 0805; Zero Power Resistance At 25°C Epcos - 75X9364 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 47Kohm, 5%, 0805; Zero Power Resistance At 25°C Epcos
75X9364
Thermistor, Ntc, 47Kohm, 5%, 0805; Zero Power Resistance At 25°C Epcos 75X9364
THERMISTOR, NTC, 47KOHM, 5%, 0805; Zero Power Resistance at 25°C:47kohm; Product Range:B57451V5 Series; Thermistor Mounting:SMD; Beta Value (K):4000K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 47KOHM, 5%, 0805; Zero Power Resistance at 25°C:47kohm; Product Range:B57451V5 Series; Thermistor Mounting:SMD; Beta Value (K):4000K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number B57451V5473J062-ND 75X9364
Product Name NTC Thermistors Thermistor, Ntc, 47Kohm, 5%, 0805; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
PTC Thermistors - KLC0121401500150-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details
Discrete NTC - 11029750-00 - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 10000 ohms
View Details
Thermistor ICs - 1857630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details