EPCOS AG OEM Parts - OEM Parts (A - B) - B57431V2474J62 B57431V2474J62

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959741-B57431V2474J6 2 Termination: SMD/SMT Length: 2 mm Mounting: SMD (SMT) Tolerance: 5 % Height: 1.3 mm Resistance: 470 kΩ Power Rating: 210 mW Width: 1.25 mm Categories: OEM Parts(A-B) Case / Package: 0805 Alternative Parts (Cross-Reference): B57471V2474J062; NTCS0805E3474JXT; B57471V2474H062B5743 1V2474J 62; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959741-B57431V2474J6 2 Termination: SMD/SMT Length: 2 mm Mounting: SMD (SMT) Tolerance: 5 % Height: 1.3 mm Resistance: 470 kΩ Power Rating: 210 mW Width: 1.25 mm Categories: OEM Parts(A-B) Case / Package: 0805 Alternative Parts (Cross-Reference): B57471V2474J062; NTCS0805E3474JXT; B57471V2474H062B5743 1V2474J 62; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - B57431V2474J62 - 959741-B57431V2474J62 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - B57431V2474J62
959741-B57431V2474J62
OEM Parts - OEM Parts (A - B) - B57431V2474J62 959741-B57431V2474J62
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959741-B57431V2474J6 2 Termination: SMD/SMT Length: 2 mm Mounting: SMD (SMT) Tolerance: 5 % Height: 1.3 mm Resistance: 470 kΩ Power Rating: 210 mW Width: 1.25 mm Categories: OEM Parts(A-B) Case / Package: 0805 Alternative Parts (Cross-Reference): B57471V2474J062; NTCS0805E3474JXT; B57471V2474H062B5743 1V2474J 62; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: No SVHC

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959741-B57431V2474J62
Termination: SMD/SMT
Length: 2 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Height: 1.3 mm
Resistance: 470 kΩ
Power Rating: 210 mW
Width: 1.25 mm
Categories: OEM Parts(A-B)
Case / Package: 0805
Alternative Parts (Cross-Reference): B57471V2474J062; NTCS0805E3474JXT; B57471V2474H062B57431V2474J 62;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 959741-B57431V2474J62
Product Name OEM Parts - OEM Parts (A - B) - B57431V2474J62
Unlock Full Specs
to access all available technical data

Similar Products