EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57431V2104J062 B57431V2104J062

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912541-B57431V2104J0 62 Operating Temperature Range: -55°C ~ 125°C Features: NTC Thermistor 100k 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B57431V2104J062V09, 495-2118-2, B57431V2104J62, -495-2118-2, -B57431V2104J62, B57431V2104J 62, 495-2118-1, -495-2118-2-ND
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912541-B57431V2104J0 62 Operating Temperature Range: -55°C ~ 125°C Features: NTC Thermistor 100k 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B57431V2104J062V09, 495-2118-2, B57431V2104J62, -495-2118-2, -B57431V2104J62, B57431V2104J 62, 495-2118-1, -495-2118-2-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57431V2104J062 - 912541-B57431V2104J062 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57431V2104J062
912541-B57431V2104J062
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57431V2104J062 912541-B57431V2104J062
Manufacturer: EPCOS (TDK) Win Source Part Number: 912541-B57431V2104J0 62 Operating Temperature Range: -55°C ~ 125°C Features: NTC Thermistor 100k 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B57431V2104J062V09, 495-2118-2, B57431V2104J62, -495-2118-2, -B57431V2104J62, B57431V2104J 62, 495-2118-1, -495-2118-2-ND

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912541-B57431V2104J062
Operating Temperature Range: -55°C ~ 125°C
Features: NTC Thermistor 100k 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: B57431V2104J062V09, 495-2118-2, B57431V2104J62, -495-2118-2, -B57431V2104J62, B57431V2104J 62, 495-2118-1, -495-2118-2-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 912541-B57431V2104J062
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57431V2104J062
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Based Thermopile Detector - M14 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-18
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
InGaAs image sensors, Line sensors - G10768-1024DB - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details