EPCOS AG Sensors, Transducers - Temperature Sensors - NTC Thermistors B57358V2104J360

Description
Win Source Part Number: 1107060-B57358V2104J 360 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: B573xxV2 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 180 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4250K B25/85: 4311K B25/100: 4334K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: 495-B57358V2104J360T R,495-B57358V2104J36 0DKR,495-B57358V2104 J360CT
Request a Quote Datasheet
Description
Win Source Part Number: 1107060-B57358V2104J 360 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: B573xxV2 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 180 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4250K B25/85: 4311K B25/100: 4334K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: 495-B57358V2104J360T R,495-B57358V2104J36 0DKR,495-B57358V2104 J360CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1107060-B57358V2104J360 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1107060-B57358V2104J360
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1107060-B57358V2104J360
Win Source Part Number: 1107060-B57358V2104J 360 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: B573xxV2 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 180 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4250K B25/85: 4311K B25/100: 4334K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: 495-B57358V2104J360T R,495-B57358V2104J36 0DKR,495-B57358V2104 J360CT

Win Source Part Number: 1107060-B57358V2104J360
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: B573xxV2
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Power - Max: 180 mW
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±5%
B Value Tolerance: ±2%
B25/50: 4250K
B25/85: 4311K
B25/100: 4334K
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Other Names: 495-B57358V2104J360TR,495-B57358V2104J360DKR,495-B57358V2104J360CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1107060-B57358V2104J360
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Angle Sensor IC W/ Advanced Diagnostics - A1338LLETR-DD-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Pressure Sensors, Transducers - MS561101BA03-50 - 107917-MS561101BA03-50 - Win Source Electronics
Specs
Sensor Type Pressure
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers