Manufacturer: TE Connectivity Measurement Specialties
Win Source Part Number: 107917-MS561101BA03-
Termination Style: Solder Pad
Output Type: I2C, SPI
Output: 24 b
Accuracy: ±0.022 PSI (±0.15 kPa)
Family Name: MS561101BA03-50
Pressure Type: Absolute
Operating Pressure: 0.15 PSI to 17.4 PSI (1 kPa to 120 kPa)
Port Style: No Port
Maximum Pressure: 87.02 PSI (600 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 1.8 V to 3.6 V
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
SENSOR 17.4PSIA 24BIT
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 107917-MS561101BA03-50 | MS561101BA03-50 |
| Product Name | Pressure Sensors, Transducers - MS561101BA03-50 | Sensors, Transducers - Pressure Sensors, Transducers |
| Pressure Type | Absolute; Absolute |