EPCOS AG Sensors, Transducers - Temperature Sensors - NTC Thermistors B57350V2104F460

Description
Win Source Part Number: 967914-B57350V2104F4 60 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: B573xxV2 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 180 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4200K B25/85: 4260K B25/100: 4282K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: 495-7432-1,495-7432- 2,495-7432-6
Request a Quote Datasheet
Description
Win Source Part Number: 967914-B57350V2104F4 60 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: B573xxV2 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 180 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4200K B25/85: 4260K B25/100: 4282K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: 495-7432-1,495-7432- 2,495-7432-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 967914-B57350V2104F460 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
967914-B57350V2104F460
Sensors, Transducers - Temperature Sensors - NTC Thermistors 967914-B57350V2104F460
Win Source Part Number: 967914-B57350V2104F4 60 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: B573xxV2 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 180 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4200K B25/85: 4260K B25/100: 4282K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: 495-7432-1,495-7432- 2,495-7432-6

Win Source Part Number: 967914-B57350V2104F460
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: B573xxV2
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Power - Max: 180 mW
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 4200K
B25/85: 4260K
B25/100: 4282K
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Other Names: 495-7432-1,495-7432-2,495-7432-6

Buy Now Datasheet
NTC Thermistors - B57350V2104F460 - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
B57350V2104F460
NTC Thermistors B57350V2104F460
THERM NTC 100KOHM 4200K 0603

THERM NTC 100KOHM 4200K 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 967914-B57350V2104F460 B57350V2104F460
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Specs
Sensor Type Magnetic
Input Voltage 3 to 32 volts
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Line sensors, For industry - S13131-1536 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details