Manufacturer: EPCOS (TDK)
Win Source Part Number: 000087-B57331V2333J6
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 33k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 4390K
B25/85: 4470K
B25/100: 4500K
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 180mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 000087-B57331V2333J60 |
| Product Name | Temperature Sensors - Temperature Sensors - NTC Thermistors - B57331V2333J60 |
| Sensor Type | Temperature |