EPCOS AG Sensors, Transducers - Temperature Sensors - NTC Thermistors B57331V2103J060

Description
Win Source Part Number: 1315986-B57331V2103J 060 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: B573xxV2 Package: Tape & Reel Mounting: SMD (SMT) Power - Max: 180 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4390K B25/85: 4470K B25/100: 4500K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics
Request a Quote Datasheet
Description
Win Source Part Number: 1315986-B57331V2103J 060 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: B573xxV2 Package: Tape & Reel Mounting: SMD (SMT) Power - Max: 180 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4390K B25/85: 4470K B25/100: 4500K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1315986-B57331V2103J060 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1315986-B57331V2103J060
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1315986-B57331V2103J060
Win Source Part Number: 1315986-B57331V2103J 060 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: B573xxV2 Package: Tape & Reel Mounting: SMD (SMT) Power - Max: 180 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4390K B25/85: 4470K B25/100: 4500K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics

Win Source Part Number: 1315986-B57331V2103J060
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: B573xxV2
Package: Tape & Reel
Mounting: SMD (SMT)
Power - Max: 180 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 4390K
B25/85: 4470K
B25/100: 4500K
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1315986-B57331V2103J060
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Digital Temperature Sensor IC TO92 - TSIC 306 TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
2 suppliers
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers