EPCOS AG Sensors, Transducers - Temperature Sensors - NTC Thermistors B57321V2473J060

Description
Win Source Part Number: 1106707-B57321V2473J 060 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: B573xxV2 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 180 mW Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3940K B25/85: 3980K B25/100: 4000K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: 495-75852-6,B57321V2 473J 60,B57321V2473J60-ND ,B57321V2473J060V09, 495-75852-2,495-7585 2-1,B57321V2473J60
Request a Quote Datasheet
Description
Win Source Part Number: 1106707-B57321V2473J 060 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: B573xxV2 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 180 mW Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3940K B25/85: 3980K B25/100: 4000K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: 495-75852-6,B57321V2 473J 60,B57321V2473J60-ND ,B57321V2473J060V09, 495-75852-2,495-7585 2-1,B57321V2473J60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1106707-B57321V2473J060 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1106707-B57321V2473J060
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1106707-B57321V2473J060
Win Source Part Number: 1106707-B57321V2473J 060 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: B573xxV2 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 180 mW Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3940K B25/85: 3980K B25/100: 4000K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: 495-75852-6,B57321V2 473J 60,B57321V2473J60-ND ,B57321V2473J060V09, 495-75852-2,495-7585 2-1,B57321V2473J60

Win Source Part Number: 1106707-B57321V2473J060
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: B573xxV2
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Power - Max: 180 mW
Resistance in Ohms @ 25°C: 47k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 3940K
B25/85: 3980K
B25/100: 4000K
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Other Names: 495-75852-6,B57321V2473J 60,B57321V2473J60-ND,B57321V2473J060V09,495-75852-2,495-75852-1,B57321V2473J60

Buy Now Datasheet
NTC Thermistors - B57321V2473J060 - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
B57321V2473J060
NTC Thermistors B57321V2473J060
THERMISTOR NTC 47KOHM 3940K 0603

THERMISTOR NTC 47KOHM 3940K 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1106707-B57321V2473J060 B57321V2473J060
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QACT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302AQDRLRQ1 - 937084-TMP302AQDRLRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motion Sensor ICs - 2011660 - RS Components, Ltd.
Specs
Package / Mounting DFN
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details