Rochester Electronics Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD7816ARMZ AD7816ARMZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909781-AD7816ARMZ Operating Temperature Range: -55°C ~ 125°C Features: Temperature Sensor Digital, Local -40°C ~ 85°C 10 b 8-MSOP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909781-AD7816ARMZ Operating Temperature Range: -55°C ~ 125°C Features: Temperature Sensor Digital, Local -40°C ~ 85°C 10 b 8-MSOP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD7816ARMZ - 909781-AD7816ARMZ - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD7816ARMZ
909781-AD7816ARMZ
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD7816ARMZ 909781-AD7816ARMZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 909781-AD7816ARMZ Operating Temperature Range: -55°C ~ 125°C Features: Temperature Sensor Digital, Local -40°C ~ 85°C 10 b 8-MSOP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909781-AD7816ARMZ
Operating Temperature Range: -55°C ~ 125°C
Features: Temperature Sensor Digital, Local -40°C ~ 85°C 10 b 8-MSOP
Package: Tube
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 50
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 909781-AD7816ARMZ
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD7816ARMZ
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053PAEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Colour & Light Sensor ICs - 9146710 - RS Components, Ltd.
Specs
Sensor Type Light Sensor
Package / Mounting To-18
View Details
Line sensors, For spectrophotometry - S3922-128Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details