EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57321V2471K60 B57321V2471K60

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 804591-B57321V2471K6 0 Packaging: Reel Mounting Style: SMD Power - Max: 180mW Resistance Tolerance: ±10% B Value Tolerance: ±3% B25/50: 3940K B25/85: 3980K B25/100: 4000K Part Status: Obsolete (End Of Life) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Resistance in Ohms at 25°C: 470
Request a Quote
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 804591-B57321V2471K6 0 Packaging: Reel Mounting Style: SMD Power - Max: 180mW Resistance Tolerance: ±10% B Value Tolerance: ±3% B25/50: 3940K B25/85: 3980K B25/100: 4000K Part Status: Obsolete (End Of Life) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Resistance in Ohms at 25°C: 470
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57321V2471K60 - 804591-B57321V2471K60 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57321V2471K60
804591-B57321V2471K60
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57321V2471K60 804591-B57321V2471K60
Manufacturer: EPCOS (TDK) Win Source Part Number: 804591-B57321V2471K6 0 Packaging: Reel Mounting Style: SMD Power - Max: 180mW Resistance Tolerance: ±10% B Value Tolerance: ±3% B25/50: 3940K B25/85: 3980K B25/100: 4000K Part Status: Obsolete (End Of Life) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Resistance in Ohms at 25°C: 470

Manufacturer: EPCOS (TDK)
Win Source Part Number: 804591-B57321V2471K60
Packaging: Reel
Mounting Style: SMD
Power - Max: 180mW
Resistance Tolerance: ±10%
B Value Tolerance: ±3%
B25/50: 3940K
B25/85: 3980K
B25/100: 4000K
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Resistance in Ohms at 25°C: 470

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 804591-B57321V2471K60
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57321V2471K60
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-XPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers