EPCOS AG Product Range Epcos B57237S100M.

Description
Product Range:B57237S0 Series; Disc Size:15mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3.7A; Beta Value (K):3060K; No. of Pins:2Pins; Resistance:10ohm RoHS Compliant: Yes
Description
Product Range:B57237S0 Series; Disc Size:15mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3.7A; Beta Value (K):3060K; No. of Pins:2Pins; Resistance:10ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Epcos - 14AC8671 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Epcos
14AC8671
Product Range Epcos 14AC8671
Product Range:B57237S0 Series; Disc Size:15mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3.7A; Beta Value (K):3060K; No. of Pins:2Pins; Resistance:10ohm RoHS Compliant: Yes

Product Range:B57237S0 Series; Disc Size:15mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3.7A; Beta Value (K):3060K; No. of Pins:2Pins; Resistance:10ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 14AC8671
Product Name Product Range Epcos
Resistance (@25°C) 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - GA10K3MBD1 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC1021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details