EPCOS AG Thermistor, Ntc; Product Range Epcos B57237S0150M000

Description
THERMISTOR, NTC; Product Range:B57237S0 Series; Disc Size:15mm; Zero Power Resistance at 25°C:15ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3A; SVHC:No SVHC (27-Jun-2018); Beta Value RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC; Product Range:B57237S0 Series; Disc Size:15mm; Zero Power Resistance at 25°C:15ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3A; SVHC:No SVHC (27-Jun-2018); Beta Value RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc; Product Range Epcos - 25M8236 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc; Product Range Epcos
25M8236
Thermistor, Ntc; Product Range Epcos 25M8236
THERMISTOR, NTC; Product Range:B57237S0 Series; Disc Size:15mm; Zero Power Resistance at 25°C:15ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3A; SVHC:No SVHC (27-Jun-2018); Beta Value RoHS Compliant: Yes

THERMISTOR, NTC; Product Range:B57237S0 Series; Disc Size:15mm; Zero Power Resistance at 25°C:15ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3A; SVHC:No SVHC (27-Jun-2018); Beta Value RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor NTC 15 Ohm 20% 2-Pin Radial 3000K Bulk - 258-B57237S0150M000 - Utmel Electronic Limited
Hong Kong, China
Thermistor NTC 15 Ohm 20% 2-Pin Radial 3000K Bulk
258-B57237S0150M000
Thermistor NTC 15 Ohm 20% 2-Pin Radial 3000K Bulk 258-B57237S0150M000
Thermistor NTC 15 Ohm 20% 2-Pin Radial 3000K Bulk

Thermistor NTC 15 Ohm 20% 2-Pin Radial 3000K Bulk

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Thermistors Thermistors
Product Number 25M8236 258-B57237S0150M000
Product Name Thermistor, Ntc; Product Range Epcos Thermistor NTC 15 Ohm 20% 2-Pin Radial 3000K Bulk
Resistance (@25°C) 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-250 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
NTC Thermistors - 223-1901-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 125 C (-40 to 257 F)
Resistance (@25°C) 10000 ohms
View Details
3 suppliers
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details