EPCOS AG Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) B57236S0800M000

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 292-LBGA Product Status: Active R @ 25°C: 220 Ohms Current - Steady State Max: 2 A R @ Current: 84 mOhms Lead Spacing: 0.886" (22.50mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 292-LBGA Product Status: Active R @ 25°C: 220 Ohms Current - Steady State Max: 2 A R @ Current: 84 mOhms Lead Spacing: 0.886" (22.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 292-LBGA Product Status: Active R @ 25°C: 220 Ohms Current - Steady State Max: 2 A R @ Current: 84 mOhms Lead Spacing: 0.886" (22.50mm)

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Package: 292-LBGA
Product Status: Active
R @ 25°C: 220 Ohms
Current - Steady State Max: 2 A
R @ Current: 84 mOhms
Lead Spacing: 0.886" (22.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2101KS-40 - Lingto Electronic Limited
Specs
Clock Speed 10.24 MHz
Interface Type Host Interface, Serial Port
View Details
OMAP-L137 C6000 DSP+ARM Processor - OMAPL137DZKB3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; BGA
View Details
2 suppliers
Dsp - 698-CS47048C-CQZ - ERSAELECTRONICS PTE. LTD.
Cirrus Logic, Inc.
Specs
Supply Voltage 3.3V
Package Type Other; LQFP
Clock Speed 150 MHz
View Details
5 suppliers