EPCOS AG Sensors >> NTC Thermistors B57235S0509M000

Description
5Ω 4.2A 1.8W ±20% Plugin,P=5mm NTC Thermistors ROHS
Datasheet
Description
5Ω 4.2A 1.8W ±20% Plugin,P=5mm NTC Thermistors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Sensors >> NTC Thermistors
B57235S0509M000
Sensors >> NTC Thermistors B57235S0509M000
5Ω 4.2A 1.8W ±20% Plugin,P=5mm NTC Thermistors ROHS

5Ω 4.2A 1.8W ±20% Plugin,P=5mm NTC Thermistors ROHS

Supplier's Site Datasheet
Thermistor, Ntc; Product Range Epcos - 96K7559 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc; Product Range Epcos
96K7559
Thermistor, Ntc; Product Range Epcos 96K7559
THERMISTOR, NTC; Product Range:B57235S0 Series; Disc Size:9.5mm; Zero Power Resistance at 25°C:5ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:4.2A; SVHC:No SVHC (27-Jun-2018); Beta Value RoHS Compliant: Yes

THERMISTOR, NTC; Product Range:B57235S0 Series; Disc Size:9.5mm; Zero Power Resistance at 25°C:5ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:4.2A; SVHC:No SVHC (27-Jun-2018); Beta Value RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number B57235S0509M000 96K7559
Product Name Sensors >> NTC Thermistors Thermistor, Ntc; Product Range Epcos
Resistance (@25°C) 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC2021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details