EPCOS AG Thermistor, Ntc, 10 Ohm, Radial; Product Range Epcos B57235S0100M051

Description
THERMISTOR, NTC, 10 OHM, RADIAL; Product Range:B57235S0 Series; Disc Size:9.5mm; Zero Power Resistance at 25°C:10ohm; Approvals:CQC, IEC, UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3A RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 10 OHM, RADIAL; Product Range:B57235S0 Series; Disc Size:9.5mm; Zero Power Resistance at 25°C:10ohm; Approvals:CQC, IEC, UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 10 Ohm, Radial; Product Range Epcos - 59T4304 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10 Ohm, Radial; Product Range Epcos
59T4304
Thermistor, Ntc, 10 Ohm, Radial; Product Range Epcos 59T4304
THERMISTOR, NTC, 10 OHM, RADIAL; Product Range:B57235S0 Series; Disc Size:9.5mm; Zero Power Resistance at 25°C:10ohm; Approvals:CQC, IEC, UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3A RoHS Compliant: Yes

THERMISTOR, NTC, 10 OHM, RADIAL; Product Range:B57235S0 Series; Disc Size:9.5mm; Zero Power Resistance at 25°C:10ohm; Approvals:CQC, IEC, UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3A RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, 10 Ohm, Radial, Full Reel; Product Range Epcos - 05J7753 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10 Ohm, Radial, Full Reel; Product Range Epcos
05J7753
Thermistor, Ntc, 10 Ohm, Radial, Full Reel; Product Range Epcos 05J7753
THERMISTOR, NTC, 10 OHM, RADIAL, FULL REEL; Product Range:B57235S0 Series; Disc Size:9.5mm; Zero Power Resistance at 25°C:10ohm; Approvals:CQC, IEC, UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3A RoHS Compliant: Yes

THERMISTOR, NTC, 10 OHM, RADIAL, FULL REEL; Product Range:B57235S0 Series; Disc Size:9.5mm; Zero Power Resistance at 25°C:10ohm; Approvals:CQC, IEC, UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 59T4304
Product Name Thermistor, Ntc, 10 Ohm, Radial; Product Range Epcos
Resistance (@25°C) 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
PTC Thermistors - KLC1021401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
Ntc Thermistor; Zero Power Resistance At 25°C Betatherm - 93K1990 - Newark, An Avnet Company
Specs
Housing Other
Temperature Range -40 to ? C (-40 to ? F)
Resistance (@25°C) 1000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details