TE Connectivity Ntc Thermistor; Zero Power Resistance At 25°C Betatherm 1K2A1B

Description
NTC THERMISTOR; Zero Power Resistance at 25°C:1kohm; Product Range:1K2A1 Series; Thermistor Mounting:Through Hole; Beta Value (K):3263K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Zero Power Resistance at 25°C:1kohm; Product Range:1K2A1 Series; Thermistor Mounting:Through Hole; Beta Value (K):3263K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Zero Power Resistance At 25°C Betatherm - 93K1990 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Betatherm
93K1990
Ntc Thermistor; Zero Power Resistance At 25°C Betatherm 93K1990
NTC THERMISTOR; Zero Power Resistance at 25°C:1kohm; Product Range:1K2A1 Series; Thermistor Mounting:Through Hole; Beta Value (K):3263K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:1kohm; Product Range:1K2A1 Series; Thermistor Mounting:Through Hole; Beta Value (K):3263K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 93K1990
Product Name Ntc Thermistor; Zero Power Resistance At 25°C Betatherm
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1670276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Length 0.0492 inch (1.25 mm)
View Details
PTC Thermistors - KLC0321401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
NTC Thermistors - 20033253-00 - TE Connectivity
Specs
Temperature Range -40 to 100 C (-40 to 212 F)
View Details