EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57234S0330M B57234S0330M

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 199912-B57234S0330M Packaging: Reel - TR Mounting: Through Hole Resistance in Ohms @ 25°C: 33 Resistance Tolerance: ±20% B Value Tolerance: ±3% B25/100: 3300K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 170°C Maximum Power Dissipation: 3.2W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 199912-B57234S0330M Packaging: Reel - TR Mounting: Through Hole Resistance in Ohms @ 25°C: 33 Resistance Tolerance: ±20% B Value Tolerance: ±3% B25/100: 3300K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 170°C Maximum Power Dissipation: 3.2W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57234S0330M - 199912-B57234S0330M - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57234S0330M
199912-B57234S0330M
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57234S0330M 199912-B57234S0330M
Manufacturer: EPCOS (TDK) Win Source Part Number: 199912-B57234S0330M Packaging: Reel - TR Mounting: Through Hole Resistance in Ohms @ 25°C: 33 Resistance Tolerance: ±20% B Value Tolerance: ±3% B25/100: 3300K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 170°C Maximum Power Dissipation: 3.2W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 199912-B57234S0330M
Packaging: Reel - TR
Mounting: Through Hole
Resistance in Ohms @ 25°C: 33
Resistance Tolerance: ±20%
B Value Tolerance: ±3%
B25/100: 3300K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 170°C
Maximum Power Dissipation: 3.2W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 199912-B57234S0330M
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57234S0330M
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Input Voltage 2.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 86-030A-C - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details