EPCOS AG OEM Parts - OEM Parts (A - B) - B57234-S150-M B57234-S150-M

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047788-B57234-S150- M Packaging: Bulk Current Rating: 4 A Tolerance: 20 % Resistance: 15 Ω Power Rating: 3.2 W Width: 7 mm Diameter: 15 mm Dissipation Factor: 17 % Categories: OEM Parts(A-B) Alternative Parts (Cross-Reference): B57238S150M; B57237S150M; B57238S160M; NTCLE100E3159JB0; SL12 15004; NTPA7160LBMB0B57234S 150M; B57234S150M; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 170 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533400080 Lead Pitch: 7.5 mm Max Power Dissipation: 3.2 W Lead Diameter: 800 µm
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047788-B57234-S150- M Packaging: Bulk Current Rating: 4 A Tolerance: 20 % Resistance: 15 Ω Power Rating: 3.2 W Width: 7 mm Diameter: 15 mm Dissipation Factor: 17 % Categories: OEM Parts(A-B) Alternative Parts (Cross-Reference): B57238S150M; B57237S150M; B57238S160M; NTCLE100E3159JB0; SL12 15004; NTPA7160LBMB0B57234S 150M; B57234S150M; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 170 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533400080 Lead Pitch: 7.5 mm Max Power Dissipation: 3.2 W Lead Diameter: 800 µm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - B57234-S150-M - 1047788-B57234-S150-M - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - B57234-S150-M
1047788-B57234-S150-M
OEM Parts - OEM Parts (A - B) - B57234-S150-M 1047788-B57234-S150-M
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047788-B57234-S150- M Packaging: Bulk Current Rating: 4 A Tolerance: 20 % Resistance: 15 Ω Power Rating: 3.2 W Width: 7 mm Diameter: 15 mm Dissipation Factor: 17 % Categories: OEM Parts(A-B) Alternative Parts (Cross-Reference): B57238S150M; B57237S150M; B57238S160M; NTCLE100E3159JB0; SL12 15004; NTPA7160LBMB0B57234S 150M; B57234S150M; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 170 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533400080 Lead Pitch: 7.5 mm Max Power Dissipation: 3.2 W Lead Diameter: 800 µm

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047788-B57234-S150-M
Packaging: Bulk
Current Rating: 4 A
Tolerance: 20 %
Resistance: 15 Ω
Power Rating: 3.2 W
Width: 7 mm
Diameter: 15 mm
Dissipation Factor: 17 %
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): B57238S150M; B57237S150M; B57238S160M; NTCLE100E3159JB0; SL12 15004; NTPA7160LBMB0B57234S 150M; B57234S150M;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 170 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533400080
Lead Pitch: 7.5 mm
Max Power Dissipation: 3.2 W
Lead Diameter: 800 µm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1047788-B57234-S150-M
Product Name OEM Parts - OEM Parts (A - B) - B57234-S150-M
Unlock Full Specs
to access all available technical data

Similar Products