EPCOS AG 7 OHM 5A Circuit Protection Fuse B57213P709M301

Description
ICL 7 OHM 20% 5A 14.5MM Product overview: B57213P709M301 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7 OHM, 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7 OHM, 5A, Circuit Protection Fuse, Inrush Current Limiters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 151-B57213P709M301 can be used for catalog matching and distributor lookup.
Request a Quote
Description
ICL 7 OHM 20% 5A 14.5MM Product overview: B57213P709M301 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7 OHM, 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7 OHM, 5A, Circuit Protection Fuse, Inrush Current Limiters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 151-B57213P709M301 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NTC inrush current limiter for use in switch-mode power supplies and motor soft-start applications, with a 7 Ω resistance at 25 °C, maximum current rating of 5 A, and a 14.5 mm distance between lead centers. It features tinned copper wires, a UL94V-0 flame-retardant coating, and a 1.5 g weight. The device meets UL1434, IEC, VDE, and CQC standards, operates in a climatic category of 40/170/21, and has a maximum power dissipation of 3.8 W at 25 °C. Dissipation factor is approximately 15 mW/K and thermal time constant is approximately 80 s in air.

Datasheet Summary
Powered by GS/AI

NTC inrush current limiter for use in switch-mode power supplies and motor soft-start applications, with a 7 Ω resistance at 25 °C, maximum current rating of 5 A, and a 14.5 mm distance between lead centers. It features tinned copper wires, a UL94V-0 flame-retardant coating, and a 1.5 g weight. The device meets UL1434, IEC, VDE, and CQC standards, operates in a climatic category of 40/170/21, and has a maximum power dissipation of 3.8 W at 25 °C. Dissipation factor is approximately 15 mW/K and thermal time constant is approximately 80 s in air.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7 OHM 5A Circuit Protection Fuse
151-B57213P709M301
7 OHM 5A Circuit Protection Fuse 151-B57213P709M301
ICL 7 OHM 20% 5A 14.5MM Product overview: B57213P709M301 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7 OHM, 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7 OHM, 5A, Circuit Protection Fuse, Inrush Current Limiters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 151-B57213P709M301 can be used for catalog matching and distributor lookup.

ICL 7 OHM 20% 5A 14.5MM Product overview: B57213P709M301 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7 OHM, 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7 OHM, 5A, Circuit Protection Fuse, Inrush Current Limiters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 151-B57213P709M301 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 151-B57213P709M301
Product Name 7 OHM 5A Circuit Protection Fuse
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details
Fuses - 2019-CCF1N2TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
5 suppliers