Manufacturer: EPCOS (TDK)
Win Source Part Number: 199906-B57164K470J52
Packaging: Bulk
Mounting: PCB, Through Hole
Resistance in Ohms @ 25°C: 47
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/100: 2900K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: Disc, 5.5mm Dia x 5.0mm W
Maximum Power Dissipation: 450mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 199906-B57164K470J52 |
| Product Name | Temperature Sensors - Temperature Sensors - NTC Thermistors - B57164K470J52 |
| Sensor Type | Temperature |