EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57164K0220K000 B57164K0220K000

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912537-B57164K0220K0 00 Operating Temperature Range: -55°C ~ 125°C Features: NTC Thermistor 22 Disc, 5.5mm Dia x 5.0mm W Package: Disc, 5.5mm Dia x 5.0mm W Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B57164K 220K, B57164K220K, B57164K220K-ND
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912537-B57164K0220K0 00 Operating Temperature Range: -55°C ~ 125°C Features: NTC Thermistor 22 Disc, 5.5mm Dia x 5.0mm W Package: Disc, 5.5mm Dia x 5.0mm W Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B57164K 220K, B57164K220K, B57164K220K-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57164K0220K000 - 912537-B57164K0220K000 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57164K0220K000
912537-B57164K0220K000
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57164K0220K000 912537-B57164K0220K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 912537-B57164K0220K0 00 Operating Temperature Range: -55°C ~ 125°C Features: NTC Thermistor 22 Disc, 5.5mm Dia x 5.0mm W Package: Disc, 5.5mm Dia x 5.0mm W Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B57164K 220K, B57164K220K, B57164K220K-ND

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912537-B57164K0220K000
Operating Temperature Range: -55°C ~ 125°C
Features: NTC Thermistor 22 Disc, 5.5mm Dia x 5.0mm W
Package: Disc, 5.5mm Dia x 5.0mm W
Package: Bulk
Mounting: Through Hole
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: B57164K 220K, B57164K220K, B57164K220K-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 912537-B57164K0220K000
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57164K0220K000
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1103LLHLX-T - 908826-A1103LLHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Angle Sensor, Gmr, Tdso-16; Magnetoresistive Sensor Technology Infineon - 71AC0768 - Newark, An Avnet Company
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
Input Voltage 4.2 to 5.5 volts
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Image sensor modules - C16091-12 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details