Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047787-B57153S330M5
Packaging: Tape & Reel (TR)
Current Rating: 1.3 A
Approvals: UL
Mounting: SMD (SMT)
Tolerance: 20 %
Thickness: 6 mm
Weight: 599.989307 mg
Resistance: 33 Ω
Power Rating: 1.4 W
Number of Pins: 2
Width: 6 mm
Diameter: 8.509 mm
Dissipation Factor: 8 %
Categories: OEM Parts(A-B)
Case / Package: Radial
Alternative Parts (Cross-Reference): B57153S0330M000; NTCLE100E3339JB0; B57164K0330J052B5715
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 170 °C
Depth: 6 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210025
Lead Pitch: 5.0038 mm
Lead Diameter: 600 µm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1047787-B57153S330M51 |
| Product Name | OEM Parts - OEM Parts (A - B) - B57153S330M51 |