Manufacturer: Keystone Electronics
Win Source Part Number: 856243-5003
Series: THM
Features: Plating Mounting Type
Package: Bulk
Categories: Test and Measurement
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 5003K-NDR, 5003K-ND, Q2088272L, 5003K-NDL, 5003K, 36-5003
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 856243-5003 |
| Product Name | Unclassified - 5003 |