B57153S0809M000 is an inrush current limiter with a cold resistance of 8 Ω and a maximum steady-state current of 2.2 A at 230 V AC. It features tinned copper wire leads, a flame-retardant coating meeting UL 94 V-0, and is rated for 1.4 W dissipation at 25 °C. The part has a thermal time constant of approximately 30 s, a heat capacity of 240 mJ/K, and dimensions of 8.5 mm max in length, 5.0 mm max in thickness, and 13.0 mm max in height. It complies with UL 1434, IEC, VDE, and CQC standards. The packaging type is bulk.
ICL 8 OHM 20% 2.2A 8.5MM Product overview: B57153S0809M000 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 OHM, 2.2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8 OHM, 2.2A, Circuit Protection Fuse, Inrush Current Limiters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 151-B57153S0809M000 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 151-B57153S0809M000 |
| Product Name | 8 OHM 2.2A Circuit Protection Fuse |
| Mounting | PCB Mount |