EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57045K0102K000 B57045K0102K000

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 199901-B57045K0102K0 00 Packaging: Bulk Mounting: Chassis Mount Resistance in Ohms @ 25°C: 1k Resistance Tolerance: ±10% B Value Tolerance: ±3% B25/100: 3730K Length - Lead Wire: 1.18" (30.00mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: Nonstandard, Threaded Stud Maximum Power Dissipation: 450mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 199901-B57045K0102K0 00 Packaging: Bulk Mounting: Chassis Mount Resistance in Ohms @ 25°C: 1k Resistance Tolerance: ±10% B Value Tolerance: ±3% B25/100: 3730K Length - Lead Wire: 1.18" (30.00mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: Nonstandard, Threaded Stud Maximum Power Dissipation: 450mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57045K0102K000 - 199901-B57045K0102K000 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57045K0102K000
199901-B57045K0102K000
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57045K0102K000 199901-B57045K0102K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 199901-B57045K0102K0 00 Packaging: Bulk Mounting: Chassis Mount Resistance in Ohms @ 25°C: 1k Resistance Tolerance: ±10% B Value Tolerance: ±3% B25/100: 3730K Length - Lead Wire: 1.18" (30.00mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: Nonstandard, Threaded Stud Maximum Power Dissipation: 450mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient Quantity per package: 500

Manufacturer: EPCOS (TDK)
Win Source Part Number: 199901-B57045K0102K000
Packaging: Bulk
Mounting: Chassis Mount
Resistance in Ohms @ 25°C: 1k
Resistance Tolerance: ±10%
B Value Tolerance: ±3%
B25/100: 3730K
Length - Lead Wire: 1.18" (30.00mm)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 100°C
Dimension: Nonstandard, Threaded Stud
Maximum Power Dissipation: 450mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient
Quantity per package: 500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 199901-B57045K0102K000
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57045K0102K000
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

P14 FemtoCap-G SMD (180 pF +/-50 pF) - P14 FemtoCap-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting SMD-Pads
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
LM234 3-Terminal Adjustable Current Source - LM234Z-3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 0.8000 to 40 volts
View Details
2 suppliers